Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Socket Mounting | Panel |
---|---|
No. of Pins | 11Pins |
Current Rating | 10A |
Accessory Type | Relay Socket |
For Use With | Crouzet Relays |
RoHS Compliant | NA |
11-Pin Back Mount Socket Rohs Compliant: No |Crouzet SA11NN | Newark Electronics |
Where can I find additional details, specifications and documents for a SA11/NN?
Additional datasheets, footprints and schematics for SA11/NN are listed on our Part Details page. You can also find images and similar parts to SA11/NN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA11/NN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA11/NN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA11/NN fall under?
The SA11/NN is listed under Switches & Relays > Relays > Relay Accessories > Relay Sockets.
Can I view similar or alternative parts?
You can view similar parts to SA11/NN when available in the Relay Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA11/NN you can contact the distributor directly for product support, shipping queries etc.
Is the SA11/NN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA11/NN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SA11/NN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA11/NN often in real-time on the comparison pages.
What if I can't find stock of SA11/NN?
You can fill out our help required form which you can use to request a quote for SA11/NN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.