Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 10V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X5R |
Ceramic Capacitor 3.3Uf, 10V, X5R, 10%, Axial | Newark Electronics |
CERAMIC CAPACITOR 3.3UF, 10V, X5R, 10%, AXIAL | element14 |
SA Series ╪ 2.54 x 4.32 mm 3.3 uF 10 V ▒10 % Tolerance X5R Axial Lead/SpinGuard« | Future Electronics |
Cap Ceramic 3.3uF 10V X5R 10% Axial 85°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a SA10ZD335KAR?
Additional datasheets, footprints and schematics for SA10ZD335KAR are listed on our Part Details page. You can also find images and similar parts to SA10ZD335KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA10ZD335KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA10ZD335KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA10ZD335KAR fall under?
The SA10ZD335KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA10ZD335KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA10ZD335KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA10ZD335KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA10ZD335KAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SA10ZD335KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA10ZD335KAR often in real-time on the comparison pages.
What if I can't find stock of SA10ZD335KAR?
You can fill out our help required form which you can use to request a quote for SA10ZD335KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.