SA105E104ZAA Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.1UF 50V Z5U +80 -20% AXIAL FULL REEL

Status: Unknown
Series: SpinGuard SA Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

AVX SA Series Conformally Coated Axial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, X5R, Z5U 10, 50, 100, 200 Volts Case Material: Epoxy (Flame Retardant to UL Bulletin 492, Par. 280) Lead Material: Solderable

Prices starting from US$0.07


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.13
5,071
Buy Now
Logo for element14 element14 US$0.07
5,071
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Product Range SpinGuard SA Series
Capacitance Tolerance +80% -20%
Capacitor Terminals Axial Leaded
Lead Spacing -

Alternative Descriptions

Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial | Newark Electronics
Cap Ceramic 0.1uF 50V Z5U -20% to 80% Axial 85°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA105E104ZAA?

Additional datasheets, footprints and schematics for SA105E104ZAA are listed on our Part Details page. You can also find images and similar parts to SA105E104ZAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA105E104ZAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA105E104ZAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA105E104ZAA fall under?

The SA105E104ZAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SA105E104ZAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA105E104ZAA you can contact the distributor directly for product support, shipping queries etc.

Is the SA105E104ZAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SA105E104ZAA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SA105E104ZAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA105E104ZAA often in real-time on the comparison pages.

What if I can't find stock of SA105E104ZAA?

You can fill out our help required form which you can use to request a quote for SA105E104ZAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay