Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | Z5U |
No. of Pins | 2Pins |
RoHS Compliant | No |
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Axial | Newark Electronics |
SA Series ╪ 2.54 x 4.32 mm 100 nF 50 V ▒20 % Tolerance Z5U Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 20%, Z5U, Axial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SA105E104MAA?
Additional datasheets, footprints and schematics for SA105E104MAA are listed on our Part Details page. You can also find images and similar parts to SA105E104MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA105E104MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA105E104MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA105E104MAA fall under?
The SA105E104MAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA105E104MAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA105E104MAA you can contact the distributor directly for product support, shipping queries etc.
Is the SA105E104MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA105E104MAA have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SA105E104MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA105E104MAA often in real-time on the comparison pages.
What if I can't find stock of SA105E104MAA?
You can fill out our help required form which you can use to request a quote for SA105E104MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.