Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.0442
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
14,469
in stock
|
Buy Now | |
element14
from US$0.28
|
14,469
in stock
|
Buy Now | |
Farnell
from US$0.32
|
14,469
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
3,248
in stock
|
Buy Now | |
Future Electronics
from US$0.0442
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2 |
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial | Newark Electronics |
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL | element14 |
Capacitor, Ceramic, Cap 0.1 uF, Tol 10%,Vol-Rtg 50 VDC, Axial, X7R | AVX SA105C104KAR | RS Americas |
Axial Capacitor SA10 50V X7R 0.1uF 10% | RS |
SA Series ╪ 2.54 x 4.32 mm 100 nF 50 V ▒10 % Tolerance X7R Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, Axial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA105C104KAR?
Additional datasheets, footprints and schematics for SA105C104KAR are listed on our Part Details page. You can also find images and similar parts to SA105C104KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA105C104KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA105C104KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA105C104KAR fall under?
The SA105C104KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA105C104KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA105C104KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA105C104KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA105C104KAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for SA105C104KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA105C104KAR often in real-time on the comparison pages.
What if I can't find stock of SA105C104KAR?
You can fill out our help required form which you can use to request a quote for SA105C104KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.