Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.0418
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
174
in stock
|
Buy Now | |
Rutronik
from US$0.0418
|
-
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.0450
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CERAMIC CAPACITOR 0.01UF 50V, X7R, 10%, AXIAL | Farnell |
KV 10nF 50V 10% X7R AX | Rutronik |
Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial, Full Reel | Newark Electronics |
SA Series ╪ 2.54 x 4.32 mm 10 nF 50 V ▒10% Tolerance X7R Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, Axial Leaded | Avnet America |
Capacitor Ceramic | RS Americas |
75M2748 | element14 |
.01UF 50V 10% | TTI Europe |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 10%, X7R, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA105C103KAR?
Additional datasheets, footprints and schematics for SA105C103KAR are listed on our Part Details page. You can also find images and similar parts to SA105C103KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA105C103KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA105C103KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA105C103KAR fall under?
The SA105C103KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA105C103KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA105C103KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA105C103KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA105C103KAR have stock available?
Authorised distributors including Farnell, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SA105C103KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA105C103KAR often in real-time on the comparison pages.
What if I can't find stock of SA105C103KAR?
You can fill out our help required form which you can use to request a quote for SA105C103KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.