Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial, Full Reel | Newark Electronics |
27X7734 | element14 |
CERAMIC CAPACITOR 0.01UF 50V, X7R, 10%, AXIAL, FULL REEL | Farnell |
Where can I find additional details, specifications and documents for a SA105C103KAA?
Additional datasheets, footprints and schematics for SA105C103KAA are listed on our Part Details page. You can also find images and similar parts to SA105C103KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA105C103KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA105C103KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA105C103KAA fall under?
The SA105C103KAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA105C103KAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA105C103KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SA105C103KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA105C103KAA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SA105C103KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA105C103KAA often in real-time on the comparison pages.
What if I can't find stock of SA105C103KAA?
You can fill out our help required form which you can use to request a quote for SA105C103KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.