Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.0450
Product Range | SpinGuard SA Series |
---|---|
Capacitance | 0.01 F |
Capacitance Tolerance | 5% |
Dielectric Characteristic | X7R |
Voltage Rating | 50V |
Capacitor Terminals | Axial Leaded |
Packaging | Cut Tape |
SA Series ╪ 2.54 x 4.32 mm 10 nF 50 V ▒5 % Tolerance X7R Axial Lead/SpinGuard« | Future Electronics |
SA10 SA 10nF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielec, +/-5% | AVX SA105C103JAR | RS Americas |
Ceramic Capacitor 0.01Uf 50V, X7R, 5%, Axial | Newark Electronics |
CERAMIC CAPACITOR 0.01UF 50V, X7R, 5%, AXIAL | element14 |
Cap Ceramic 0.01uF 50V X7R 5% Axial 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a SA105C103JAR?
Additional datasheets, footprints and schematics for SA105C103JAR are listed on our Part Details page. You can also find images and similar parts to SA105C103JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA105C103JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA105C103JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA105C103JAR fall under?
The SA105C103JAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA105C103JAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA105C103JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA105C103JAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA105C103JAR have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SA105C103JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA105C103JAR often in real-time on the comparison pages.
What if I can't find stock of SA105C103JAR?
You can fill out our help required form which you can use to request a quote for SA105C103JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.