Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Compliant |
Capacitance | 33pF |
---|---|
Voltage Rating | 200V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | Yes |
Capacitor Ceramic 33Pf 200V, C0G, 10%, Axial, Full Reel | Newark Electronics |
SA Series ╪ 2.54 x 4.32 mm 33 pF ▒10 % 200 V C0G/NP0 Axial Lead/SpinGuard« | Future Electronics |
Cap Ceramic 33pF 200V C0G 10% Axial 125°C T/R | Avnet America |
33PF 200V 10% | TTI Europe |
Where can I find additional details, specifications and documents for a SA102A330KAR?
Additional datasheets, footprints and schematics for SA102A330KAR are listed on our Part Details page. You can also find images and similar parts to SA102A330KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA102A330KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA102A330KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA102A330KAR fall under?
The SA102A330KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA102A330KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA102A330KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA102A330KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA102A330KAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SA102A330KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA102A330KAR often in real-time on the comparison pages.
What if I can't find stock of SA102A330KAR?
You can fill out our help required form which you can use to request a quote for SA102A330KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.