Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Compliant |
Capacitance | 22pF |
---|---|
Voltage Rating | 200V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | Yes |
Ceramic Capacitor 22Pf 200V, C0G, 5%, Axial | Newark Electronics |
Capacitor, Ceramic, 220 pF, +/-5%, SA10, C0G (NP0), 109 Ohms, Axial Leaded | AVX SA102A220JAA | RS Americas |
Cap Ceramic 22pF 200V C0G 5% Axial 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a SA102A220JAA?
Additional datasheets, footprints and schematics for SA102A220JAA are listed on our Part Details page. You can also find images and similar parts to SA102A220JAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA102A220JAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA102A220JAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA102A220JAA fall under?
The SA102A220JAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA102A220JAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA102A220JAA you can contact the distributor directly for product support, shipping queries etc.
Is the SA102A220JAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA102A220JAA have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for SA102A220JAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA102A220JAA often in real-time on the comparison pages.
What if I can't find stock of SA102A220JAA?
You can fill out our help required form which you can use to request a quote for SA102A220JAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.