Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.06
|
No stock
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 200V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | No |
Ceramic Capacitor 100Pf 200V, C0G, 10%, Axial, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SA102A101KAA?
Additional datasheets, footprints and schematics for SA102A101KAA are listed on our Part Details page. You can also find images and similar parts to SA102A101KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA102A101KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA102A101KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA102A101KAA fall under?
The SA102A101KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA102A101KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA102A101KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SA102A101KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA102A101KAA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SA102A101KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA102A101KAA often in real-time on the comparison pages.
What if I can't find stock of SA102A101KAA?
You can fill out our help required form which you can use to request a quote for SA102A101KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.