SA102A101JAA Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 100PF 200V, C0G, 5%, AXIAL

Status: Unknown
Series: SpinGuard SA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.08
6,983
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 100pF
Voltage Rating 200V
Product Range SpinGuard SA Series
Capacitance Tolerance ± 5%
Capacitor Terminals Axial Leaded
Dielectric Characteristic C0G / NP0
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor 100Pf 200V, C0G, 5%, Axial | Newark Electronics
SA Series ╪ 2.54 x 4.32 mm 100 pF 200 V ▒5 % C0G/NP0 Axial Lead/SpinGuard« | Future Electronics
Cap Ceramic 100pF 200V C0G 5% Axial 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA102A101JAA?

Additional datasheets, footprints and schematics for SA102A101JAA are listed on our Part Details page. You can also find images and similar parts to SA102A101JAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA102A101JAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA102A101JAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA102A101JAA fall under?

The SA102A101JAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SA102A101JAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA102A101JAA you can contact the distributor directly for product support, shipping queries etc.

Is the SA102A101JAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SA102A101JAA have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SA102A101JAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA102A101JAA often in real-time on the comparison pages.

What if I can't find stock of SA102A101JAA?

You can fill out our help required form which you can use to request a quote for SA102A101JAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay