Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Capacitance | 10pF |
---|---|
Voltage Rating | 200V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 2.54mm |
Capacitance Tolerance ± | ± 5% |
Climatic Category | 55/125/56 |
External Length / Height | 4.32mm |
Height | 4.32mm |
Insulation Resistance | 1Mohm |
Lead Diameter | 0.508mm |
Lead Length | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 500V |
Temperature Coeff. + | 120ppm/°C |
Temperature Coeff. - | -40ppm/°C |
Temperature Coefficient | -40ppm/°C to +120ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
Multilayer Ceramic Capacitor, Spinguard Sa Series, 10 Pf, - 5%, C0G/Np0, 200 V, Axial Leaded Rohs Compliant: Yes |Kyocera Avx SA102A100JARC | Newark Electronics |
CAP, 10PF, 200V, 5%, C0G/NP0 | element14 |
Axial C0G ceramic cap,10pF 200V | RS |
Multilayer Ceramic Capacitor, 10 pF, 200 V, ± 5%, C0G (NP0), Axial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SA102A100JARC?
Additional datasheets, footprints and schematics for SA102A100JARC are listed on our Part Details page. You can also find images and similar parts to SA102A100JARC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA102A100JARC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA102A100JARC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA102A100JARC fall under?
The SA102A100JARC is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA102A100JARC when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA102A100JARC you can contact the distributor directly for product support, shipping queries etc.
Is the SA102A100JARC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA102A100JARC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for SA102A100JARC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA102A100JARC often in real-time on the comparison pages.
What if I can't find stock of SA102A100JARC?
You can fill out our help required form which you can use to request a quote for SA102A100JARC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.