Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | Z5U |
No. of Pins | 2 |
RoHS Compliant | Yes |
Ceramic Capacitor 0.01Uf 100V, Z5U, 20%, Axial | Newark Electronics |
SA Series ╪ 2.54 x 4.32 mm 10 nF 100 V ▒20 % Tolerance Z5U Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 20%, Z5U, Axial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 20%, Z5U, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA101E103MAR?
Additional datasheets, footprints and schematics for SA101E103MAR are listed on our Part Details page. You can also find images and similar parts to SA101E103MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA101E103MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA101E103MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA101E103MAR fall under?
The SA101E103MAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA101E103MAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA101E103MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA101E103MAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA101E103MAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for SA101E103MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA101E103MAR often in real-time on the comparison pages.
What if I can't find stock of SA101E103MAR?
You can fill out our help required form which you can use to request a quote for SA101E103MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.