Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Compliant |
Capacitance | 3300pF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2 |
RoHS Compliant | Yes |
Capacitor Ceramic 3300Pf 100V, X7R, 10%, Axial | Newark Electronics |
SA Series ╪ 2.54 x 4.32 mm 3.3 nF 100V ▒10% Tolerance X7R Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 3300 pF, 100 V, ± 10%, X7R, Axial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 3300 pF, 100 V, � 10%, X7R, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA101C332KAR?
Additional datasheets, footprints and schematics for SA101C332KAR are listed on our Part Details page. You can also find images and similar parts to SA101C332KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA101C332KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA101C332KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA101C332KAR fall under?
The SA101C332KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA101C332KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA101C332KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA101C332KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA101C332KAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SA101C332KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA101C332KAR often in real-time on the comparison pages.
What if I can't find stock of SA101C332KAR?
You can fill out our help required form which you can use to request a quote for SA101C332KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.