Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 3300pF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | No |
Ceramic Capacitor 3300Pf 100V, X7R, 10%, Axial, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SA101C332KAA?
Additional datasheets, footprints and schematics for SA101C332KAA are listed on our Part Details page. You can also find images and similar parts to SA101C332KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA101C332KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA101C332KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA101C332KAA fall under?
The SA101C332KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA101C332KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA101C332KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SA101C332KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA101C332KAA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SA101C332KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA101C332KAA often in real-time on the comparison pages.
What if I can't find stock of SA101C332KAA?
You can fill out our help required form which you can use to request a quote for SA101C332KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.