SA101C222KAR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 2200PF 100V X7R 10% AXIAL

Status: Unknown
Series: SpinGuard SA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX SA Series Conformally Coated Axial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, X5R, Z5U 10, 50, 100, 200 Volts Case Material: Epoxy (Flame Retardant to UL Bulletin 492, Par. 280) Lead Material: Solderable

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2200pF
Voltage Rating 100V
Product Range SpinGuard SA Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Dielectric Characteristic X7R
No. of Pins 2

Alternative Descriptions

SA Series ╪ 2.54 x 4.32 mm 2.2 nF 100V ▒10% Tolerance X7R Axial Lead/SpinGuard« | Future Electronics
Multilayer Ceramic Capacitor, 2200 pF, 100 V, ± 10%, X7R, Axial Leaded | Avnet America
96M0962 | element14
Cap Ceramic 0.0022uF 100V X7R 10% Axial 125?C T/R | Avnet Asia
CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, AXIAL | Farnell
Ceramic Capacitor 2200Pf 100V, X7R, 10%, Axial | Newark Electronics
Multilayer Ceramic Capacitor, 2200 pF, 100 V, � 10%, X7R, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA101C222KAR?

Additional datasheets, footprints and schematics for SA101C222KAR are listed on our Part Details page. You can also find images and similar parts to SA101C222KAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA101C222KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA101C222KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA101C222KAR fall under?

The SA101C222KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SA101C222KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA101C222KAR you can contact the distributor directly for product support, shipping queries etc.

Is the SA101C222KAR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SA101C222KAR have stock available?

Authorised distributors including Future Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for SA101C222KAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA101C222KAR often in real-time on the comparison pages.

What if I can't find stock of SA101C222KAR?

You can fill out our help required form which you can use to request a quote for SA101C222KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay