Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.0496
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
75,000
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
7,400
in stock
|
Buy Now | |
RS
from US$0.06
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.0496
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.01µF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2 |
SA Series ╪ 2.54 x 4.32 mm 10 nF 100 V ▒10% Tolerance X7R Axial Lead/SpinGuard« | Future Electronics |
Capacitor, Ceramic, Cap 0.01 uF, Tol 10%, Axial, 100V, X7R Dielectric | AVX SA101C103KAR | RS Americas |
Axial Capacitor 100V X7R 0.01uF 10% | RS |
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, Axial | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, Axial Leaded | Avnet America |
CAPACITOR CERAMIC 0.01UF 100V, X7R, AXIAL | element14 |
Cap Ceramic 0.01uF 100V X7R 10% Axial 125?C T/R | Avnet Asia |
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, AXIAL | Farnell |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, X7R, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA101C103KAR?
Additional datasheets, footprints and schematics for SA101C103KAR are listed on our Part Details page. You can also find images and similar parts to SA101C103KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA101C103KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA101C103KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA101C103KAR fall under?
The SA101C103KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA101C103KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA101C103KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA101C103KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA101C103KAR have stock available?
Authorised distributors including Future Electronics, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for SA101C103KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA101C103KAR often in real-time on the comparison pages.
What if I can't find stock of SA101C103KAR?
You can fill out our help required form which you can use to request a quote for SA101C103KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.