Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Prices starting from US$0.05
Capacitance | 470pF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | 5% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
Capacitor Ceramic | RS Americas |
Capacitor Ceramic 470Pf 100V, C0G, 5%, Axial, Full Reel | Newark Electronics |
SA Series ╪ 2.54 x 4.32 mm 470 pF 100 V ▒5% C0G/NP0 Axial Lead/SpinGuard« | Future Electronics |
Multilayer Ceramic Capacitor, 470 pF, 100 V, ± 5%, C0G (NP0), Axial Leaded | Avnet America |
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, AXIAL | element14 |
470PF 100V 5% | TTI Europe |
Where can I find additional details, specifications and documents for a SA101A471JAR?
Additional datasheets, footprints and schematics for SA101A471JAR are listed on our Part Details page. You can also find images and similar parts to SA101A471JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA101A471JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA101A471JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA101A471JAR fall under?
The SA101A471JAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA101A471JAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA101A471JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SA101A471JAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA101A471JAR have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SA101A471JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA101A471JAR often in real-time on the comparison pages.
What if I can't find stock of SA101A471JAR?
You can fill out our help required form which you can use to request a quote for SA101A471JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.