Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Unknown |
Capacitance | 470pF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | No |
Ceramic Capacitor 470Pf 100V, C0G, 5%, Axial | Newark Electronics |
Cap Ceramic 470pF 100V C0G 5% Axial 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a SA101A471JAA?
Additional datasheets, footprints and schematics for SA101A471JAA are listed on our Part Details page. You can also find images and similar parts to SA101A471JAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA101A471JAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA101A471JAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA101A471JAA fall under?
The SA101A471JAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA101A471JAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA101A471JAA you can contact the distributor directly for product support, shipping queries etc.
Is the SA101A471JAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA101A471JAA have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SA101A471JAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA101A471JAA often in real-time on the comparison pages.
What if I can't find stock of SA101A471JAA?
You can fill out our help required form which you can use to request a quote for SA101A471JAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.