Status: | Unknown |
---|---|
Series: | SA1-RTD Series |
RoHS: | Compliant |
Sensing Temperature Min | -73°C |
---|---|
Sensing Temperature Max | 260°C |
Resistance | 100ohm |
Product Range | SA1-RTD Series |
RoHS Compliant | Yes |
Rtd, 100 Ohm, -73 To 260Deg C Rohs Compliant: Yes |Omega SA1-RTD-80 | Newark Electronics |
RTD, 100 OHM, -73 TO 260DEG C | Farnell |
SA1-RTD SURFACE-MOUNT RTD TEMPERATURE SENSOR | Avnet America |
Where can I find additional details, specifications and documents for a SA1-RTD-80?
Additional datasheets, footprints and schematics for SA1-RTD-80 are listed on our Part Details page. You can also find images and similar parts to SA1-RTD-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA1-RTD-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA1-RTD-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA1-RTD-80 fall under?
The SA1-RTD-80 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to SA1-RTD-80 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA1-RTD-80 you can contact the distributor directly for product support, shipping queries etc.
Is the SA1-RTD-80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA1-RTD-80 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for SA1-RTD-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA1-RTD-80 often in real-time on the comparison pages.
What if I can't find stock of SA1-RTD-80?
You can fill out our help required form which you can use to request a quote for SA1-RTD-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.