Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Output Voltage | 1500Vrms |
---|---|
Output Current | 6mA |
Accessory Type | Industrial Grade Single Tube CCFT Inverter |
For Use With | LCD Backlight Drivers |
RoHS Compliant | Yes |
Inverter, 6Ma, Lcd Backlight | Newark Electronics |
Where can I find additional details, specifications and documents for a SA SIPF150-RH?
Additional datasheets, footprints and schematics for SA SIPF150-RH are listed on our Part Details page. You can also find images and similar parts to SA SIPF150-RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA SIPF150-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA SIPF150-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA SIPF150-RH fall under?
The SA SIPF150-RH is listed under Optoelectronics & Displays > Backlight Drivers.
Can I view similar or alternative parts?
You can view similar parts to SA SIPF150-RH when available in the Backlight Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA SIPF150-RH you can contact the distributor directly for product support, shipping queries etc.
Is the SA SIPF150-RH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA SIPF150-RH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SA SIPF150-RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA SIPF150-RH often in real-time on the comparison pages.
What if I can't find stock of SA SIPF150-RH?
You can fill out our help required form which you can use to request a quote for SA SIPF150-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.