Light Colour | Warm White |
---|---|
Lumen Output | 550lm |
Power Rating | 5.5W |
Supply Voltage | 240VAC |
Light Bar Length | 284mm |
IP Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Average Bulb Life | 15000h |
Beam Angle | 270° |
CCT | 2700K |
Current Rating | 40mA |
Dimmable | Not Dimmable |
Energy Rating | A+ |
Equivalent Wattage | 50W |
External Diameter | 26mm |
External Length | 284mm |
LED Colour | Warm White |
Lamp Base Type | S15 |
Lamp Style | Tube |
Luminous Flux | 550lm |
Operating Temperature Max | 40°C |
Operating Temperature Min | -20°C |
Supply Frequency Max | 50Hz |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Led Strip Tube, Warm White, 5.5, 284Mm | Newark Electronics |
LED STRIP TUBE, WARM WHITE, 5.5, 284MM | element14 |
Where can I find additional details, specifications and documents for a S9218?
Additional datasheets, footprints and schematics for S9218 are listed on our Part Details page. You can also find images and similar parts to S9218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S9218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S9218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S9218 fall under?
The S9218 is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to S9218 when available in the LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S9218 you can contact the distributor directly for product support, shipping queries etc.
Is the S9218 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S9218 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S9218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S9218 often in real-time on the comparison pages.
What if I can't find stock of S9218?
You can fill out our help required form which you can use to request a quote for S9218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.