Status: | Unknown |
---|---|
Series: | S9 Series |
RoHS: | Unknown |
Prices starting from US$86.98
Antenna Type | RFID |
---|---|
Operating Frequency | 928MHz |
Antenna Connector | TNC Connector |
Antenna Cable Length | - |
Transmit Power | 10W |
Antenna Polarisation | Left Hand Circular |
Gain | 9dBi |
Antenna Mounting | Panel |
Product Range | S9 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a S9028PCL96RTN?
Additional datasheets, footprints and schematics for S9028PCL96RTN are listed on our Part Details page. You can also find images and similar parts to S9028PCL96RTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S9028PCL96RTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S9028PCL96RTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S9028PCL96RTN fall under?
The S9028PCL96RTN is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to S9028PCL96RTN when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S9028PCL96RTN you can contact the distributor directly for product support, shipping queries etc.
Is the S9028PCL96RTN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S9028PCL96RTN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for S9028PCL96RTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S9028PCL96RTN often in real-time on the comparison pages.
What if I can't find stock of S9028PCL96RTN?
You can fill out our help required form which you can use to request a quote for S9028PCL96RTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.