Status: | Unknown |
---|---|
Series: | S9 Series |
RoHS: | Unknown |
Prices starting from US$71.44
Antenna Type | RFID |
---|---|
Operating Frequency | 928MHz |
Antenna Connector | SMA Connector |
Antenna Cable Length | - |
Transmit Power | 10W |
Antenna Polarisation | Left Hand Circular |
Gain | 5.5dBi |
Antenna Mounting | Panel |
Product Range | S9 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a S9025PLSMF?
Additional datasheets, footprints and schematics for S9025PLSMF are listed on our Part Details page. You can also find images and similar parts to S9025PLSMF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S9025PLSMF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S9025PLSMF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S9025PLSMF fall under?
The S9025PLSMF is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to S9025PLSMF when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S9025PLSMF you can contact the distributor directly for product support, shipping queries etc.
Is the S9025PLSMF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S9025PLSMF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for S9025PLSMF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S9025PLSMF often in real-time on the comparison pages.
What if I can't find stock of S9025PLSMF?
You can fill out our help required form which you can use to request a quote for S9025PLSMF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.