Status: | Unknown |
---|---|
Series: | PHD Series |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | PHD Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a S8B-PHDSS?
Additional datasheets, footprints and schematics for S8B-PHDSS are listed on our Part Details page. You can also find images and similar parts to S8B-PHDSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8B-PHDSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8B-PHDSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8B-PHDSS fall under?
The S8B-PHDSS is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S8B-PHDSS when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8B-PHDSS you can contact the distributor directly for product support, shipping queries etc.
Is the S8B-PHDSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8B-PHDSS have stock available?
There is no stock from authorised distributors for S8B-PHDSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8B-PHDSS often in real-time on the comparison pages.
What if I can't find stock of S8B-PHDSS?
You can fill out our help required form which you can use to request a quote for S8B-PHDSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.