Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.59 |
3,815
|
Buy Now | |
element14 | US$0.95 |
17,163
|
Buy Now | |
Newark Electronics | US$0.87 |
10,816
|
Buy Now | |
Farnell | US$0.54 |
10,174
|
Buy Now | |
TTI Europe | US$0.44 |
4,000
|
Buy Now | |
CoreStaff | US$0.25 |
1,699
|
Buy Now | |
Future Electronics | US$0.47 |
1,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.37 |
782
|
Buy Now | |
Chip One Stop | US$0.32 |
13
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | PH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA TUV UL |
Colour | White |
Contact Resistance Max | 10mohm |
Contact Termination | Surface Mount Right Angle |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 100V |
Working Voltage | 100V |
HEADER, SIDE ENTRY, SMD, 8WAY | element14 |
Wire-To-Board Connector, Side Entry, Ph Series, Surface Mount, Header, 8, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) S8B-PH-SM4-TB(LF)(SN) | Newark Electronics |
PITCH 2.0MM 2A 100V AWG#32-#24 | TTI Europe |
PH SMT side entry shroud header 8 way | RS |
PH Series 8 Position 2 mm Surface Mount Right Angle Side Entry Shrouded Header | Future Electronics |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a S8B-PH-SM4-TB(LF)(SN)?
Additional datasheets, footprints and schematics for S8B-PH-SM4-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S8B-PH-SM4-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8B-PH-SM4-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8B-PH-SM4-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8B-PH-SM4-TB(LF)(SN) fall under?
The S8B-PH-SM4-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S8B-PH-SM4-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8B-PH-SM4-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S8B-PH-SM4-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8B-PH-SM4-TB(LF)(SN) have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and RS have stock available or on a lead time for S8B-PH-SM4-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8B-PH-SM4-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S8B-PH-SM4-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S8B-PH-SM4-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.