S8880 Light Bulbs & Tubes by Energizer

LED LAMP CANDLE 2700K 470LM 40W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.78

Distributor Stock
Logo for Farnell
Farnell
from US$3.86
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.78
-
Buy Now
Logo for element14
element14
from US$3.61
-
Buy Now

Specifications

Lamp Style Frosted Candle
Lamp Base Type E27 / ES
LED Colour Warm White
CCT 2700K
Dimmable Not Dimmable
Beam Angle -
Equivalent Wattage 40W
Luminous Flux 470lm
Power Rating 5.9W
Supply Voltage 240VAC
Energy Rating A+
External Length 108mm
External Diameter 35mm
Product Range -
SVHC No SVHC (15-Jan-2018)
Average Bulb Life 15000h
Supply Voltage AC Max 240V
Supply Voltage AC Min 220V

Alternative Descriptions

Led Lamp, Candle, 2700K, 470Lm, 40W | Newark Electronics
LED LAMP, CANDLE, 2700K, 470LM, 40W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S8880?

Additional datasheets, footprints and schematics for S8880 are listed on our Part Details page. You can also find images and similar parts to S8880 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S8880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8880 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S8880 fall under?

The S8880 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.

Can I view similar or alternative parts?

You can view similar parts to S8880 when available in the LED Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S8880 you can contact the distributor directly for product support, shipping queries etc.

Is the S8880 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S8880 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S8880.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S8880 often in real-time on the comparison pages.

What if I can't find stock of S8880?

You can fill out our help required form which you can use to request a quote for S8880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay