Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Style | Reflector |
---|---|
Lamp Base Type | GU10 |
LED Colour | Cool White |
CCT | 4000K |
Dimmable | Not Dimmable |
Beam Angle | 36° |
Equivalent Wattage | 50W |
Luminous Flux | 370lm |
Power Rating | 5W |
Supply Voltage | 240VAC |
Energy Rating | A+ |
External Length | 54mm |
External Diameter | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Average Bulb Life | 15000h |
Current Rating | 40mA |
Luminous Intensity | 810cd |
Operating Temperature Max | 40°C |
Operating Temperature Min | -20°C |
Supply Frequency Max | 60Hz |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Energizer® S8825 LED GU10 36° Non-Dimmable Bulb, Cool White 345 lm 4.2W | Rapid Electronics |
Led Lamp, Reflector, 4000K, 370Lm, 50W | Newark Electronics |
LED LAMP, REFLECTOR, 4000K, 370LM, 50W | element14 |
Where can I find additional details, specifications and documents for a S8825?
Additional datasheets, footprints and schematics for S8825 are listed on our Part Details page. You can also find images and similar parts to S8825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8825 fall under?
The S8825 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to S8825 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8825 you can contact the distributor directly for product support, shipping queries etc.
Is the S8825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8825 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for S8825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8825 often in real-time on the comparison pages.
What if I can't find stock of S8825?
You can fill out our help required form which you can use to request a quote for S8825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.