S85J Power Modules by GeneSiC

STANDARD RECOVERY, 600V, 85A, DO-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.12

Distributor Stock
Logo for Newark
Newark
from US$10.12
No stock
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 85A
Forward Voltage VF Max 1.1V
Diode Module Configuration Single
Diode Case Style DO-5
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Standard Recovery, 600V, 85A, Do-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S85J?

Additional datasheets, footprints and schematics for S85J are listed on our Part Details page. You can also find images and similar parts to S85J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S85J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S85J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S85J fall under?

The S85J is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to S85J when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S85J you can contact the distributor directly for product support, shipping queries etc.

Is the S85J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S85J have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for S85J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S85J often in real-time on the comparison pages.

What if I can't find stock of S85J?

You can fill out our help required form which you can use to request a quote for S85J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay