Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Cable Clamp / Clip Type | Surface Mount Cable Clamp |
---|---|
Internal Diameter | 1.3mm |
Cable Clamp / Clip Material | Copper |
Cable Clamp / Clip Colour | Grey |
External Length | 7mm |
External Width | 5.5mm |
Height | 2.55mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cable Clip |
Cable Diameter Max | 2mm |
Cable Diameter Min | 1.5mm |
For Use With | Cable |
Material | Copper |
SMT CABLE CLIP FOR 1.5-2.0MM | TTI Europe |
CABLE CLIP, EZ, SM, 1.5-2MM | Farnell |
Cable Clip, Ez, Sm, 1.5-2Mm | Newark Electronics |
EZ_Boardware SMT Cable Clip 1x2.0mm dia | RS |
EZ-Cable Clip, SMT, for �1.50 - 2.00mm cable, or Grounding Cable clip for Coax braiding | Avnet Abacus |
Where can I find additional details, specifications and documents for a S8121-46R?
Additional datasheets, footprints and schematics for S8121-46R are listed on our Part Details page. You can also find images and similar parts to S8121-46R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8121-46R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8121-46R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8121-46R fall under?
The S8121-46R is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to S8121-46R when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8121-46R you can contact the distributor directly for product support, shipping queries etc.
Is the S8121-46R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8121-46R have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for S8121-46R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8121-46R often in real-time on the comparison pages.
What if I can't find stock of S8121-46R?
You can fill out our help required form which you can use to request a quote for S8121-46R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.