Status: | Unknown |
---|---|
Series: | S8 Series |
RoHS: | Unknown |
Sensor Output | PNP |
---|---|
Sensing Range Max | 9mm |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 30V |
Photo Current | - |
Product Range | S8 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Approval Category | UL Recognised |
IP Rating | IP67 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +55°C |
Output Current | 100mA |
Output Type 2 | LED |
Overall Depth | 24mm |
Overall Height | 42mm |
Overall Width | 14mm |
Response Time | 50µs |
Sensing Range | 6mm to 12mm |
Supply Current | 30mA |
Supply Voltage Range DC | 12V to 30V |
Termination Method | 4-Pin Plug |
Sensor, Contrast, Rgb, Mini | Newark Electronics |
SENSOR, CONTRAST, RGB, MINI | element14 |
Where can I find additional details, specifications and documents for a S8-PR-5-W03-PP?
Additional datasheets, footprints and schematics for S8-PR-5-W03-PP are listed on our Part Details page. You can also find images and similar parts to S8-PR-5-W03-PP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8-PR-5-W03-PP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8-PR-5-W03-PP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8-PR-5-W03-PP fall under?
The S8-PR-5-W03-PP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to S8-PR-5-W03-PP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8-PR-5-W03-PP you can contact the distributor directly for product support, shipping queries etc.
Is the S8-PR-5-W03-PP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8-PR-5-W03-PP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for S8-PR-5-W03-PP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8-PR-5-W03-PP often in real-time on the comparison pages.
What if I can't find stock of S8-PR-5-W03-PP?
You can fill out our help required form which you can use to request a quote for S8-PR-5-W03-PP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.