S70VR Power Modules by GeneSiC

STANDARD RECOVERY, 1400V, 70A, DO-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.33

Distributor Stock
Logo for Newark
Newark
from US$10.33
No stock
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1.4kV
Forward Current If(AV) 70A
Forward Voltage VF Max 1.1V
Diode Module Configuration Single
Diode Case Style DO-5
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Standard Recovery, 1400V, 70A, Do-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S70VR?

Additional datasheets, footprints and schematics for S70VR are listed on our Part Details page. You can also find images and similar parts to S70VR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S70VR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S70VR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S70VR fall under?

The S70VR is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to S70VR when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S70VR you can contact the distributor directly for product support, shipping queries etc.

Is the S70VR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S70VR have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for S70VR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S70VR often in real-time on the comparison pages.

What if I can't find stock of S70VR?

You can fill out our help required form which you can use to request a quote for S70VR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay