Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Thermistor Add-on Board |
---|---|
For Use With | Lascar 7" PanelPilot ACE Displays |
Application Type | Vaccine Monitoring |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Thermistor Add-On Board, 4-Channel | Newark Electronics |
THERMISTOR ADD-ON BOARD, 4-CHANNEL | element14 |
Multifunction Meter Acc, Addon Board | RS |
Four Channel Thermistor Board for the PanelPilotACE Display | Lascar Electronics S70 TP | RS Americas |
Where can I find additional details, specifications and documents for a S70-TP?
Additional datasheets, footprints and schematics for S70-TP are listed on our Part Details page. You can also find images and similar parts to S70-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S70-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S70-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S70-TP fall under?
The S70-TP is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to S70-TP when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S70-TP you can contact the distributor directly for product support, shipping queries etc.
Is the S70-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S70-TP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for S70-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S70-TP often in real-time on the comparison pages.
What if I can't find stock of S70-TP?
You can fill out our help required form which you can use to request a quote for S70-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.