Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | S6AE101A CYBL10162 CY8C58LP |
Kit Application Type | Solar Power Generation |
Application Sub Type | Energy Harvesting |
Kit Contents | Energy Harvesting Motherboard BLE-USB Bridge Solar Module USB Cable Start Guide Jumper Wires |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Solar-Powered IoT ARM Cortex-M0/M3+DMA Controller USB-UART LP Bridge Controller BLE USB Power |
CYPRESS SEMI S6SAE101A00SA1002 | Rapid Electronics |
Where can I find additional details, specifications and documents for a S6SAE101A00SA1002?
Additional datasheets, footprints and schematics for S6SAE101A00SA1002 are listed on our Part Details page. You can also find images and similar parts to S6SAE101A00SA1002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S6SAE101A00SA1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S6SAE101A00SA1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S6SAE101A00SA1002 fall under?
The S6SAE101A00SA1002 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Energy Harvesting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to S6SAE101A00SA1002 when available in the Energy Harvesting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S6SAE101A00SA1002 you can contact the distributor directly for product support, shipping queries etc.
Is the S6SAE101A00SA1002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S6SAE101A00SA1002 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for S6SAE101A00SA1002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S6SAE101A00SA1002 often in real-time on the comparison pages.
What if I can't find stock of S6SAE101A00SA1002?
You can fill out our help required form which you can use to request a quote for S6SAE101A00SA1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.