Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Shielding | Shielded |
---|---|
No. of Pairs | 6 Pair |
Wire Gauge | 20AWG |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
Jacket Color | Black |
Voltage Rating | 300V |
RoHS Compliant | Yes |
Shielded Multipair Cable 6Pr 100Ft 300V Black | Newark Electronics |
Where can I find additional details, specifications and documents for a S61406CY BK005?
Additional datasheets, footprints and schematics for S61406CY BK005 are listed on our Part Details page. You can also find images and similar parts to S61406CY BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S61406CY BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S61406CY BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S61406CY BK005 fall under?
The S61406CY BK005 is listed under Cable, Wire & Cable Assemblies > Multipair Cable.
Can I view similar or alternative parts?
You can view similar parts to S61406CY BK005 when available in the Multipair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S61406CY BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the S61406CY BK005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S61406CY BK005 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S61406CY BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S61406CY BK005 often in real-time on the comparison pages.
What if I can't find stock of S61406CY BK005?
You can fill out our help required form which you can use to request a quote for S61406CY BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.