Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.39 |
10,500
|
Buy Now | |
TTI Europe | US$0.30 |
24,000
|
Buy Now | |
CoreStaff | US$0.18 |
9,680
|
Buy Now | |
Future Electronics | US$0.34 |
6,000
|
Buy Now | |
Chip One Stop | US$0.15 |
2,000
|
Buy Now | |
element14 | US$0.69 |
1,911
|
Buy Now | |
Farnell | US$0.50 |
1,911
|
Buy Now | |
Newark Electronics | US$0.36 |
806
|
Buy Now | |
Transfer Multisort Elektronik | US$0.27 |
416
|
Buy Now |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | ZH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Right Angle |
PITCH1.5 , 0.7A (AWG#28), 50V | TTI Europe |
ZH 1.5MM SMT HEADER SIDE ENTRY 05WAY | RS |
ZH Series 5 Position 1.5 mm Side Entry SMT Shrouded Header | Future Electronics |
CONNECTOR, HEADER, 5POS, 1.5MM, 1ROW | element14 |
Connector, Header, 5Pos, 1Row, 1.5Mm | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a S5B-ZR-SM4A-TF(LF)(SN)?
Additional datasheets, footprints and schematics for S5B-ZR-SM4A-TF(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S5B-ZR-SM4A-TF(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5B-ZR-SM4A-TF(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5B-ZR-SM4A-TF(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5B-ZR-SM4A-TF(LF)(SN) fall under?
The S5B-ZR-SM4A-TF(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S5B-ZR-SM4A-TF(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5B-ZR-SM4A-TF(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S5B-ZR-SM4A-TF(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S5B-ZR-SM4A-TF(LF)(SN) have stock available?
Authorised distributors including TTI Europe, RS, CoreStaff, Future Electronics and Chip One Stop have stock available or on a lead time for S5B-ZR-SM4A-TF(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5B-ZR-SM4A-TF(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S5B-ZR-SM4A-TF(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S5B-ZR-SM4A-TF(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.