Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
3,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
32,158
in stock
|
Buy Now | |
element14
from US$0.26
|
26,782
in stock
|
Buy Now | |
Farnell
from US$0.10
|
26,282
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
11,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
2,725
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,074
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
933
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | EH Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Conn, Header, 5Pos, 1Row, 2.5Mm | Newark Electronics |
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM | element14 |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
5 way side entry header | RS |
5 POSITION 2.5MM PITCH SINGLE ROW SHROUDED THROUGH HOLE EH SERIES HEADER | Future Electronics |
| Heilind Electronics |
Where can I find additional details, specifications and documents for a S5B-EH(LF)(SN)?
Additional datasheets, footprints and schematics for S5B-EH(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S5B-EH(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5B-EH(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5B-EH(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5B-EH(LF)(SN) fall under?
The S5B-EH(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S5B-EH(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5B-EH(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S5B-EH(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S5B-EH(LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for S5B-EH(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5B-EH(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S5B-EH(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S5B-EH(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.