S5973 Optoelectronics, LEDs & Displays by Hamamatsu

PHOTODIODE 760NM 1GHZ TO-18

Status: Unknown
Series: S5973 series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.31

Distributor Stock
Logo for RS
RS
from US$15.07
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.31
754
in stock
Buy Now
Logo for element14
element14
from US$16.11
702
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.63
535
in stock
Buy Now

Specifications

No. of Pins 3Pins
Diode Case Style TO-18
Wavelength of Peak Sensitivity 760nm
Angle of Half Sensitivity ± -
Dark Current 1pA
Operating Temperature Min -40°C
Operating Temperature Max 100°C
Product Range S5973 series
Automotive Qualification Standard -
MSL -
SVHC No SVHC (17-Dec-2015)
Bandwidth 1GHz
External Diameter 5.4mm
External Length / Height 3.6mm
Operating Temperature Range -40°C to +100°C
Peak Wavelength 800nm
Reverse Voltage Vr Max 20V
Sensitivity 0.52A/W
Wavelength Typ 760nm

Alternative Descriptions

Diode, Photo, 760Nm, To-18-3 | Newark Electronics
PHOTODIODE, 760NM, 1GHZ, TO-18 | element14
Si PIN Photodiode 320-1000nm Metal TO-18 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S5973?

Additional datasheets, footprints and schematics for S5973 are listed on our Part Details page. You can also find images and similar parts to S5973 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S5973 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5973 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S5973 fall under?

The S5973 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.

Can I view similar or alternative parts?

You can view similar parts to S5973 when available in the Photo Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S5973 you can contact the distributor directly for product support, shipping queries etc.

Is the S5973 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S5973 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for S5973.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S5973 often in real-time on the comparison pages.

What if I can't find stock of S5973?

You can fill out our help required form which you can use to request a quote for S5973 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay