Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 3Pins |
---|---|
Diode Case Style | TO-18 |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | - |
Dark Current | 70pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Active Area | 1.1mm² |
Bandwidth | 100MHz |
External Diameter | 5.4mm |
External Length / Height | 3.6mm |
Lead Length | 13mm |
Lead Spacing | 2.54mm |
Operating Temperature Range | -40°C to +100°C |
Peak Wavelength | 900nm |
Reverse Voltage Vr Max | 20V |
Sensitivity | 0.64A/W |
Wavelength Typ | 900nm |
Diode, Photo, 900Nm, To-18-3 | Newark Electronics |
PHOTODIODE, 900NM, 100MHZ, TO-18 | element14 |
Si PIN Photodiode 320-1060nm Metal TO-18 | RS |
Where can I find additional details, specifications and documents for a S5971?
Additional datasheets, footprints and schematics for S5971 are listed on our Part Details page. You can also find images and similar parts to S5971 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5971 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5971 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5971 fall under?
The S5971 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to S5971 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5971 you can contact the distributor directly for product support, shipping queries etc.
Is the S5971 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S5971 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for S5971.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5971 often in real-time on the comparison pages.
What if I can't find stock of S5971?
You can fill out our help required form which you can use to request a quote for S5971 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.