S5428 Light Bulbs & Tubes by Energizer

HALOGEN LAMP E27 2700K 48W 240VAC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.99


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 240VAC
Power Rating 48W
Length 112mm
Lamp Base Type E27 / ES
Reflector Dia 80mm
Colour Temperature Typ 2700K
Product Range -
SVHC No SVHC (15-Jan-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S5428?

Additional datasheets, footprints and schematics for S5428 are listed on our Part Details page. You can also find images and similar parts to S5428 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S5428 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5428 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S5428 fall under?

The S5428 is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.

Can I view similar or alternative parts?

You can view similar parts to S5428 when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S5428 you can contact the distributor directly for product support, shipping queries etc.

Is the S5428 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S5428 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for S5428.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S5428 often in real-time on the comparison pages.

What if I can't find stock of S5428?

You can fill out our help required form which you can use to request a quote for S5428 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay