Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 240VAC |
---|---|
Power Rating | 400W |
Length | 118mm |
Lamp Base Type | R7s |
Reflector Dia | - |
Colour Temperature Typ | 2950K |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 8mm |
Operating Temperature Max | 40°C |
Operating Temperature Min | -20°C |
Supply Frequency Max | 50Hz |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Total Light Output | 8700lm |
Halogen Lamp, R7S, 240V, 2950K, 400W | Newark Electronics |
Energizer® S5417 Halogen R7S 118mm Eco Linear Dimmable Bulb, 8700 lm 400W | Rapid Electronics |
HALOGEN LAMP, R7S, 2950K, 400W, 240VAC | element14 |
Where can I find additional details, specifications and documents for a S5417?
Additional datasheets, footprints and schematics for S5417 are listed on our Part Details page. You can also find images and similar parts to S5417 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5417 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5417 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5417 fall under?
The S5417 is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.
Can I view similar or alternative parts?
You can view similar parts to S5417 when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5417 you can contact the distributor directly for product support, shipping queries etc.
Is the S5417 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S5417 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for S5417.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5417 often in real-time on the comparison pages.
What if I can't find stock of S5417?
You can fill out our help required form which you can use to request a quote for S5417 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.