Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 240VAC |
---|---|
Power Rating | 160W |
Length | 118mm |
Lamp Base Type | R7s |
Reflector Dia | - |
Colour Temperature Typ | 2900K |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 8mm |
Operating Temperature Max | 40°C |
Operating Temperature Min | -20°C |
Supply Frequency Max | 50Hz |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Total Light Output | 3150lm |
Halogen Lamp, R7S, 2900K, 160W, 240Vac | Newark Electronics |
HALOGEN LAMP, R7S, 2900K, 160W, 240VAC | element14 |
Where can I find additional details, specifications and documents for a S5415?
Additional datasheets, footprints and schematics for S5415 are listed on our Part Details page. You can also find images and similar parts to S5415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5415 fall under?
The S5415 is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.
Can I view similar or alternative parts?
You can view similar parts to S5415 when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5415 you can contact the distributor directly for product support, shipping queries etc.
Is the S5415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S5415 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S5415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5415 often in real-time on the comparison pages.
What if I can't find stock of S5415?
You can fill out our help required form which you can use to request a quote for S5415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.