Status: | Unknown |
---|---|
Series: | S Series VISHAY |
RoHS: | Compliant |
Capacitance | 5000pF |
---|---|
Voltage Rating | 3kV |
Product Range | S Series VISHAY |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | Z5U |
Lead Spacing | 10mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
Disc Capacitor, 5000Pf, 3Kv, Radial Rohs Compliant: Yes |Vishay S502M75Z5UR83L0R | Newark Electronics |
DISC CAPACITOR, 5000PF, 3KV, RADIAL | element14 |
Cap Ceramic 0.005uF 3000V Z5U 20% (19 X 4mm) Radial 10mm 85°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a S502M75Z5UR83L0R.?
Additional datasheets, footprints and schematics for S502M75Z5UR83L0R. are listed on our Part Details page. You can also find images and similar parts to S502M75Z5UR83L0R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S502M75Z5UR83L0R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S502M75Z5UR83L0R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S502M75Z5UR83L0R. fall under?
The S502M75Z5UR83L0R. is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to S502M75Z5UR83L0R. when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S502M75Z5UR83L0R. you can contact the distributor directly for product support, shipping queries etc.
Is the S502M75Z5UR83L0R. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S502M75Z5UR83L0R. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for S502M75Z5UR83L0R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S502M75Z5UR83L0R. often in real-time on the comparison pages.
What if I can't find stock of S502M75Z5UR83L0R.?
You can fill out our help required form which you can use to request a quote for S502M75Z5UR83L0R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.