Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Through Hole Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Silver |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
External Depth | 21.3mm |
External Length / Height | 23.8mm |
External Width | 20.4mm |
Insulator Material | Nylon (Polyamide) |
CONNECTOR, JACK, 6.35MM PHONO, THT, 2WAY | element14 |
Where can I find additional details, specifications and documents for a S4SNS?
Additional datasheets, footprints and schematics for S4SNS are listed on our Part Details page. You can also find images and similar parts to S4SNS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4SNS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4SNS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4SNS fall under?
The S4SNS is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to S4SNS when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4SNS you can contact the distributor directly for product support, shipping queries etc.
Is the S4SNS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4SNS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for S4SNS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4SNS often in real-time on the comparison pages.
What if I can't find stock of S4SNS?
You can fill out our help required form which you can use to request a quote for S4SNS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.