Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 1.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Single, 400V, Do214Ab | Newark Electronics |
RECTIFIER, SINGLE, 400V, DO214AB | Farnell |
Where can I find additional details, specifications and documents for a S4G R7?
Additional datasheets, footprints and schematics for S4G R7 are listed on our Part Details page. You can also find images and similar parts to S4G R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4G R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4G R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4G R7 fall under?
The S4G R7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S4G R7 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4G R7 you can contact the distributor directly for product support, shipping queries etc.
Is the S4G R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4G R7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S4G R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4G R7 often in real-time on the comparison pages.
What if I can't find stock of S4G R7?
You can fill out our help required form which you can use to request a quote for S4G R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.