Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Socket |
Pin Diameter | 6.35mm |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Contact Termination | Solder |
External Depth | 29.7mm |
External Length / Height | 23.2mm |
External Width | 20.1mm |
SOCKET, 1/4" JACK, SWITCHED, 2POLE | element14 |
Phone Audio Connector, Switched, Socket, 2, Panel Mount, Nylon (Polyamide) Body Rohs Compliant: Yes |Cliff Electronic Components S4BNB | Newark Electronics |
Where can I find additional details, specifications and documents for a S4BNB?
Additional datasheets, footprints and schematics for S4BNB are listed on our Part Details page. You can also find images and similar parts to S4BNB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4BNB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4BNB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4BNB fall under?
The S4BNB is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to S4BNB when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4BNB you can contact the distributor directly for product support, shipping queries etc.
Is the S4BNB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4BNB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for S4BNB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4BNB often in real-time on the comparison pages.
What if I can't find stock of S4BNB?
You can fill out our help required form which you can use to request a quote for S4BNB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.