Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Contact Termination | Solder |
External Depth | 29.7mm |
External Length / Height | 23.2mm |
External Width | 20.1mm |
Connector, Rca/Phono, Jack, 3 Position | Newark Electronics |
SOCKET, 1/4" JACK, SWITCHED, 3POLE | element14 |
Where can I find additional details, specifications and documents for a S4BBB?
Additional datasheets, footprints and schematics for S4BBB are listed on our Part Details page. You can also find images and similar parts to S4BBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4BBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4BBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4BBB fall under?
The S4BBB is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to S4BBB when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4BBB you can contact the distributor directly for product support, shipping queries etc.
Is the S4BBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4BBB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S4BBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4BBB often in real-time on the comparison pages.
What if I can't find stock of S4BBB?
You can fill out our help required form which you can use to request a quote for S4BBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.