Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
13,160
in stock
|
Buy Now | |
element14
from US$0.21
|
655,583
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
451,386
in stock
|
Buy Now | |
Farnell
from US$0.09
|
449,632
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
105,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
68,483
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
56,119
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
40,178
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
31,340
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
13,697
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,035
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
1,219
in stock
|
Buy Now | |
Sorelec
-
|
80,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
16,800
in stock
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | PH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | CSA TUV UL |
Colour | White |
Contact Resistance Max | 10mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 100V |
Working Voltage | 100V |
HEADER, THT, RIGHT ANGLE, 2MM, 4WAY | element14 |
Connector, Header, 2Mm, 4 Position, 1Row | Newark Electronics |
PITCH2.0MM,2A,AWG#32-#24 | TTI Europe |
| Heilind Electronics |
PH Series 4 Position 2 mm Pitch Through Hole Side Entry Shrouded Header | Future Electronics |
PH-2.0mm Header side entry 4 way | RS |
Socket | Transfer Multisort Elektronik |
JST S4B-PH-K-S(LF)(SN) 4 Pole Side Entry Shrouded Header 2.00mm | Rapid Electronics |
CR connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a S4B-PH-K-S (LF)(SN)?
Additional datasheets, footprints and schematics for S4B-PH-K-S (LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S4B-PH-K-S (LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4B-PH-K-S (LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4B-PH-K-S (LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4B-PH-K-S (LF)(SN) fall under?
The S4B-PH-K-S (LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S4B-PH-K-S (LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4B-PH-K-S (LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S4B-PH-K-S (LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4B-PH-K-S (LF)(SN) have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Heilind Electronics have stock available or on a lead time for S4B-PH-K-S (LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4B-PH-K-S (LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S4B-PH-K-S (LF)(SN)?
You can fill out our help required form which you can use to request a quote for S4B-PH-K-S (LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.