Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
6,635
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
317,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
86,372
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
78,567
in stock
|
Buy Now | |
element14
from US$0.46
|
72,445
in stock
|
Buy Now | |
Farnell
from US$0.32
|
65,454
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
9,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
3,984
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
1,950
in stock
|
Buy Now | |
Sorelec
-
|
24,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | PH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA TUV UL |
Colour | White |
Contact Resistance Max | 10mohm |
Contact Termination | Surface Mount Right Angle |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 100V |
Working Voltage | 100V |
PITCH2.0, 2A (AWG#24),100V | TTI Europe |
Socket | Transfer Multisort Elektronik |
Conn, Hdr, 3Pos, 1Row, 2Mm, Smt | Newark Electronics |
HEADER, SMT, RIGHT ANGLE, 2MM, 3WAY | element14 |
FORMERLY S3B-PH-SM3-TB | Heilind Electronics |
PH SMT side entry shroud header 3 way | RS |
PH connector | Amar Radio Corporation |
PH Series 3 Position 2.0 mm SMT Side Entry Shrouded Header | Future Electronics |
Where can I find additional details, specifications and documents for a S3B-PH-SM4-TB(LF)(SN)?
Additional datasheets, footprints and schematics for S3B-PH-SM4-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S3B-PH-SM4-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3B-PH-SM4-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3B-PH-SM4-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3B-PH-SM4-TB(LF)(SN) fall under?
The S3B-PH-SM4-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S3B-PH-SM4-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3B-PH-SM4-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S3B-PH-SM4-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S3B-PH-SM4-TB(LF)(SN) have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for S3B-PH-SM4-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3B-PH-SM4-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S3B-PH-SM4-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S3B-PH-SM4-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.